EN
  • EN
  • DE

MRF19030LSR3

Part No MRF19030LSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.96GHZ NI-400S / Trans RF FET N-CH 65V Automotive 3-Pin NI-400S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.96GHz
Gain 13dB
Voltage - Test 26V
Current - Test 300mA
Power - Output 30W
Voltage Rating DC 65V
Package NI-400S
Manufacturer Package NI-400S
Win Source Part Number 789400-MRF19030LSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF19030LS
Introduction Date October 07, 2003
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF19030LSR3 CAD Model

Description

The MRF19030LSR3 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications at frequencies up to 2.0 GHz. With its robust construction and leading-edge LDMOS technology, the MRF19030LSR3 is a perfect choice for applications requiring high power and wide bandwidth, such as base station applications in the communication industry.

Key Features

  • Frequency Range: The MRF19030LSR3 operates efficiently at frequencies up to 2.0 GHz, making it versatile for a wide range of RF applications.
  • Output Power: It delivers a high output power of 30 W, ensuring strong signal transmission for reliable communication.
  • Gain: The transistor provides a high gain of 14 dB, enhancing signal strength without the need for additional amplification stages.
  • Efficiency: With a high efficiency of 45%, the MRF19030LSR3 helps to minimize energy loss and heat dissipation, which can be critical in high-power applications.
  • Integrated ESD Protection: It includes integrated ESD protection, which safeguards the device from electrostatic discharge events, enhancing its durability and reliability.
  • Thermally Enhanced Package: The transistor comes in a thermally enhanced package, ensuring excellent thermal stability and performance under varying operating conditions.

Applications

The MRF19030LSR3 is ideal for a variety of applications, including but not limited to:

  • Base station transceivers for wireless communications
  • Broadband commercial and industrial applications
  • RF power amplifiers for GSM, CDMA, WCDMA, TD-SCDMA, and multicarrier applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MRF19030LSR3 is no exception. This device is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field. Whether for commercial telecommunications infrastructure or industrial RF power solutions, the MRF19030LSR3 by NXP is a trusted component that delivers exceptional results.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess