EN
  • EN
  • DE

MRF21010LR1

Part No MRF21010LR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-360 / Trans RF MOSFET N-CH 65V 3-Pin NI-360 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.17GHz
Gain 13.5dB
Voltage - Test 28V
Current - Test 100mA
Power - Output 10W
Voltage Rating DC 65V
Package NI-360
Manufacturer Package NI-360
Win Source Part Number 789404-MRF21010LR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF21010L
Introduction Date August 02, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF21010LR1 CAD Model

Description

Product Overview: MRF21010LR1 - NXP Semiconductors

The MRF21010LR1 is a high-performance Radio Frequency (RF) power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered to deliver outstanding RF power and gain performance in a compact package, making it an ideal choice for a wide range of wireless communication systems.

Key Features

  • Frequency Range: The MRF21010LR1 operates efficiently over a broad frequency range, making it highly versatile for various applications in the RF domain.
  • High Output Power: This LDMOS transistor is capable of delivering a high output power, which is essential for applications that require a strong signal transmission.
  • High Gain: The device provides a high gain, ensuring that the signal is amplified significantly without the need for additional stages of amplification.
  • Efficiency: Designed with efficiency in mind, the MRF21010LR1 minimizes power losses, which is crucial for maintaining performance while reducing heat generation and energy consumption.
  • Thermal Performance: Excellent thermal performance is achieved through the use of advanced packaging technology, which helps to maintain the reliability and longevity of the device under high-power operation.
  • Durability: NXP's commitment to quality ensures that the MRF21010LR1 is built to last, with robust construction that can withstand the rigors of demanding applications.

Applications

The MRF21010LR1 is suitable for use in a variety of RF power applications, including but not limited to:

  • Base station transceivers for wireless communication
  • Broadband wireless access systems
  • Industrial, scientific, and medical (ISM) applications
  • RF power amplifiers for broadcast and aerospace

Product Specifications

The MRF21010LR1 is offered in a compact package and is characterized by the following specifications:

  • Supply Voltage (Vdd): Specified by the manufacturer
  • Operating Frequency Range: Specified by the manufacturer
  • Output Power: Specified by the manufacturer
  • Power Gain: Specified by the manufacturer
  • Efficiency: Specified by the manufacturer

For detailed specifications and operational parameters, please refer to the official NXP Semiconductors MRF21010LR1 datasheet.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3287 $58.3287
3+ $47.8597 $143.5791
4+ $46.3640 $185.4560
6+ $44.8683 $269.2098
7+ $43.3726 $303.6082
9+ $38.8854 $349.9686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess