EN
  • EN
  • DE

MRF372R5

Part No MRF372R5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 863MHZ NI-860C3 / Trans RF MOSFET N-CH 68V 17A 5-Pin NI-860C3 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 857MHz ~ 863MHz
Gain 17dB
Voltage - Test 32V
Current Rating 17A
Current - Test 800mA
Power - Output 180W
Voltage Rating DC 68V
Package NI-860C3
Manufacturer Package NI-860C3
Win Source Part Number 789415-MRF372R5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF372
Introduction Date November 25, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF372R5 CAD Model

Description

Product Overview: MRF372R5 by NXP

The MRF372R5 is a high-performance Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors. This product is part of NXP's renowned line of RF solutions, which are widely used in commercial, industrial, and military applications. The MRF372R5 is specifically engineered to deliver exceptional power and efficiency, making it an ideal choice for high-demand RF amplification tasks.

Key Features:

  • Frequency Range: The MRF372R5 operates at a frequency range that is suitable for various RF applications, providing versatility in usage.
  • High Output Power: It is capable of delivering a high output power level, which is essential for applications requiring strong signal amplification.
  • High Gain: The device boasts a high gain figure, ensuring that the signal is amplified significantly without the need for additional stages.
  • Efficiency: With its advanced design, the MRF372R5 offers high efficiency, reducing power loss and heat generation during operation.
  • Thermal Performance: The transistor is designed with superior thermal performance in mind, ensuring reliability even under strenuous conditions.
  • Durability: Built to last, the MRF372R5 is made with robust materials that can withstand the rigors of continuous use.

Applications:

The MRF372R5 is suitable for a variety of applications, including but not limited to:

  • Broadcast transmitters
  • Cellular base station amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • High-power RF circuits
  • Military communications systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the MRF372R5 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by customers. With the MRF372R5, users can expect a reliable and efficient performance that is synonymous with NXP's reputation in the semiconductor industry.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their sales and support team.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess