EN
  • EN
  • DE

MRF6S18100NR1

Part No MRF6S18100NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 1.99GHZ TO2704
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.99GHz
Gain 14.5dB
Voltage - Test 28 V
Current - Test 900 mA
Power - Output 100W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644194-MRF6S18100NR1
Ultra Librarian 3D Model Ultra Librarian MRF6S18100NR1 CAD Model

Description

MRF6S18100NR1 RF Power Transistor from NXP

The MRF6S18100NR1 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 1800 to 2000 MHz. With its excellent thermal performance and high efficiency, the MRF6S18100NR1 is an ideal choice for base station applications in today's rapidly evolving wireless communication markets.

Key Features

  • Frequency Range: The MRF6S18100NR1 operates efficiently over a frequency range of 1800 to 2000 MHz, making it versatile for various applications including GSM, CDMA, and WCDMA base stations.
  • Output Power: It delivers a high output power of 100 W, ensuring strong signal transmission for reliable communication.
  • Gain: With a high gain of 17 dB, this RF power transistor amplifies signals effectively to maintain clarity and strength over long distances.
  • Efficiency: It offers an excellent efficiency of 35%, minimizing energy loss and heat generation during operation.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection for enhanced reliability and longevity.
  • Thermal Performance: The superior thermal performance ensures stability and performance consistency even under high-temperature operating conditions.

Applications

The MRF6S18100NR1 is designed for a variety of RF power applications, including but not limited to:

  • Telecommunication base station transceivers for GSM, CDMA, and WCDMA
  • Broadband wireless access systems
  • Industrial, scientific, and medical (ISM) applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MRF6S18100NR1 is no exception. It is manufactured using NXP's advanced LDMOS technology, which ensures robustness, longevity, and performance in demanding environments. The transistor is available in a RoHS compliant package, aligning with environmental standards and regulations.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess