EN
  • EN
  • DE

IPT015N10N5

Part No IPT015N10N5
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Ideal for high frequency switching and sync. rec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826033-IPT015N10N5
Ultra Librarian 3D Model Ultra Librarian IPT015N10N5 CAD Model

Description

The IPT015N10N5 is a high-performance OptiMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency power conversion and power management applications, offering very low on-resistance and fast switching speeds.

Applications:

  • Synchronous rectification in SMPS (Switched-Mode Power Supplies)
  • DC-DC converters
  • Motor control
  • Battery management systems
  • High-frequency switching applications

Features:

  • OptiMOS™ technology: Provides very low on-resistance (RDS(on)) for high efficiency.
  • N-channel enhancement mode: Simplifies gate drive requirements.
  • Avalanche rated: Robust against voltage spikes and transient events.
  • Fast switching speeds: Enables high-frequency operation and reduces switching losses.
  • Logic level gate drive: Can be driven directly from logic circuits.
  • RoHS compliant: Complies with environmental regulations.
  • Halogen-free: Environmentally friendly.

Benefits:

  • High efficiency: Low RDS(on) minimizes conduction losses.
  • Reduced power dissipation: Low RDS(on) and fast switching speeds minimize power losses and heat generation.
  • Improved thermal performance: Allows for smaller heat sinks or fanless operation.
  • Increased power density: Enables smaller and more compact power supply designs.
  • Enhanced system reliability: Robust avalanche capability protects against voltage transients.

Additional Details:

The IPT015N10N5 has a voltage rating of 100V and a typical on-resistance of 1.5 mΩ. It's available in a surface-mount package. It is designed for high-frequency switching applications and offers excellent thermal performance. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines, including gate drive requirements and safe operating area.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess