EN
  • EN
  • DE

MRF6V4300NBR1

Part No MRF6V4300NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 110V 450MHZ TO-272-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000100-MRF6V4300NBR1
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Discrete Semiconductor Products
Packaging Tape and Reel
Technology LDMOS
Frequency 450MHz
Ultra Librarian 3D Model Ultra Librarian MRF6V4300NBR1 CAD Model

Description

MRF6V4300NBR1 RF Power Transistor by NXP Semiconductors

The MRF6V4300NBR1 is a high-performance Radio Frequency (RF) power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of applications, including commercial and industrial RF power amplifiers.

This RF power transistor operates within the UHF frequency range, specifically optimized for 430-450 MHz, which makes it suitable for applications such as broadcast transmitters, cellular base stations, and RF energy solutions. The MRF6V4300NBR1 boasts a high output power of 300W, ensuring that it can handle substantial power levels required for high-demand applications.

One of the key features of the MRF6V4300NBR1 is its excellent thermal performance, thanks to the use of NXP's advanced LDMOS technology. This technology not only provides high gain and efficiency but also ensures reliability and a long operational lifespan for the device under varying conditions. The transistor is designed with integrated ESD protection, which adds to its robustness and durability in challenging environments.

The MRF6V4300NBR1 comes in a ceramic package that is designed for ease of integration into RF power amplifier designs. The package is optimized to minimize parasitic inductances and capacitances, which helps in maintaining signal integrity and reducing unwanted oscillations. This, in turn, leads to improved linearity and a cleaner signal output.

With its high gain of 18 dB and efficiency of up to 70%, this RF power transistor is not only powerful but also energy-efficient, reducing the overall power consumption of the systems in which it is used. This efficiency is particularly important for systems that are expected to operate continuously, such as broadcast or communication infrastructure.

In summary, the MRF6V4300NBR1 from NXP Semiconductors is a robust, high-performance RF power transistor that offers a combination of power, efficiency, and reliability. Its advanced features make it an excellent choice for designers looking to create powerful and efficient RF amplification systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2181 $107.2181
2+ $103.7594 $207.5188
3+ $100.3008 $300.9024
4+ $89.9249 $359.6996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess