EN
  • EN
  • DE

MRF6VP41KHSR5

Part No MRF6VP41KHSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 110V 450MHZ NI1230S / RF Mosfet 50 V 150 mA 450MHz 20dB 1000W NI-1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 450MHz
Gain 20dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 1000W
Voltage - Rated 110 V
Mounting Type Chassis Mount
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number MRF6
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928082-MRF6VP41KHSR5
Ultra Librarian 3D Model Ultra Librarian MRF6VP41KHSR5 CAD Model

Description

The MRF6VP41KHSR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered to deliver outstanding performance in broadcast applications, including radio and TV broadcast transmitters. With its advanced LDMOS technology, the MRF6VP41KHSR5 provides excellent thermal stability and high efficiency, making it a reliable choice for high-power RF amplification needs.

Key Features:

  • High Output Power: Capable of delivering a high output power of 1000 Watts CW over a broad frequency range, this transistor is ideal for demanding broadcast applications.
  • Frequency Range: The MRF6VP41KHSR5 operates effectively across a wide frequency range of 10 MHz to 600 MHz, providing versatility for various RF applications.
  • High Gain: It offers a high gain of 27 dB, ensuring strong signal amplification and improved performance of the end application.
  • High Efficiency: With a typical efficiency of 28%, this transistor helps in reducing the overall power consumption and heat generation in high-power systems.
  • Ruggedness: The device is designed to withstand a high VSWR (Voltage Standing Wave Ratio) of 65:1 at 50 V, which ensures robust performance even under mismatched load conditions.
  • Integrated ESD Protection: The built-in ESD protection enhances the reliability and longevity of the transistor by safeguarding it against electrostatic discharges.

Applications:

  • Broadcast transmitters for radio and television
  • Industrial, scientific, and medical (ISM) applications
  • High-power RF amplifiers
  • Large-scale communication systems

The MRF6VP41KHSR5 is housed in a robust ceramic package that ensures excellent mechanical stability and heat dissipation. NXP's commitment to quality and performance makes this RF power transistor a top choice for designers and engineers looking to build or upgrade broadcast and RF systems with a component that offers both reliability and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess