EN
  • EN
  • DE

MRF8S18210WGHSR3

Part No MRF8S18210WGHSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.93GHZ NI880XGS  /  RF Mosfet N-Channel 30 V 1.3 A 1.93GHz 17.8dB 50W NI-880XS-2 GULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Transistor Type N-Channel
Frequency 1.93GHz
Gain 17.8dB
Voltage - Test 30 V
Current - Test 1.3 A
Power - Output 50W
Voltage - Rated 65 V
Package / Case NI-880XS-2 GW
Supplier Device Package NI-880XS-2 GULL
Base Product Number MRF8S18210
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 935310994128
Standard Package 250
Win Source Part Number 1021864-MRF8S18210WGHSR3
Ultra Librarian 3D Model Ultra Librarian MRF8S18210WGHSR3 CAD Model

Description

    

The MRF8S18210WGHSR3 is a high-performance RF power field-effect transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 1805 to 1990 MHz. With its outstanding features, it is an ideal choice for applications such as base station transmitters for wireless communication, broadcast transmitters, and RF heating.

  

Key Features

  
        
  • High Efficiency: The MRF8S18210WGHSR3 offers excellent efficiency, which is critical for reducing power consumption and heat dissipation in high-power applications.
  •     
  • Wide Frequency Range: This transistor is designed to operate effectively over a broad frequency range, making it versatile for multiple RF applications.
  •     
  • High Output Power: With a high output power capability, this device can deliver the performance needed for demanding RF power amplification tasks.
  •     
  • Durability: Built with robustness in mind, the MRF8S18210WGHSR3 can withstand the rigors of industrial environments.
  •     
  • Integrated ESD Protection: Electrostatic discharge protection is included to ensure the longevity and reliability of the transistor under various operating conditions.
  •   
  

Technical Specifications

            Parameter      Value              Frequency Range      1805 to 1990 MHz              Output Power (P1dB)      10 W              Gain      17.7 dB              Drain Efficiency      35%              Technology      LDMOS              Package      NI-780S-4        

Applications

  

The MRF8S18210WGHSR3 is suitable for a wide range of applications, including but not limited to:

  
        
  • Base station transmitters for GSM, CDMA, and LTE networks
  •     
  • RF power amplifiers for broadcast transmitters
  •     
  • Industrial heating and plasma generation
  •     
  • Medical applications such as MRI and RF ablation
  •   
  

With its robust design and outstanding performance characteristics, the MRF8S18210WGHSR3 from NXP Semiconductors is a top choice for designers looking for a reliable and efficient solution for their RF power amplification needs.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess