EN
  • EN
  • DE

MRF8S19260HSR5

Part No MRF8S19260HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.99GHZ NI1230S-8 / Trans RF MOSFET N-CH 65V 9-Pin Case 375J-02 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS (Dual)
Frequency 1.99GHz
Gain 18.2dB
Voltage - Test 30V
Current - Test 1.6A
Power - Output 74W
Voltage Rating DC 65V
Package SOT-1110B
Manufacturer Package NI1230S-8
Win Source Part Number 789463-MRF8S19260HSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF8S19260HS
Introduction Date August 11, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF8S19260HSR5 CAD Model

Description

The MRF8S19260HSR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors for a wide range of applications. This device is particularly well-suited for broadcast transmission, industrial, scientific, medical (ISM) applications, as well as RF energy and cellular base station applications. With its advanced LDMOS technology, it provides excellent thermal performance and high reliability, making it a preferred choice for high-power amplifiers.

Key Features

  • Frequency Range: The MRF8S19260HSR5 operates effectively in the 1.8-2.0 GHz frequency range, ideal for various communication applications.
  • High Output Power: It delivers a high output power of 26 W CW, ensuring strong signal transmission for robust communication systems.
  • High Gain: With a high gain of 17.3 dB at 1.9 GHz, this LDMOS transistor amplifies RF signals effectively, enhancing the overall system performance.
  • High Efficiency: The device boasts a high efficiency of up to 32%, reducing energy consumption and heat dissipation in high-power applications.
  • Integrated ESD Protection: It includes integrated ESD protection, which safeguards the device against electrostatic discharge, enhancing its durability and lifespan.
  • Ruggedness: The MRF8S19260HSR5 is designed for excellent ruggedness, capable of withstanding severe operating conditions.
  • Thermally Enhanced Packaging: The transistor is housed in a thermally enhanced package that ensures efficient heat dissipation, critical for maintaining performance and reliability under high-power operation.

Applications

The versatility of the MRF8S19260HSR5 allows it to be used in a variety of applications, including:

  • Cellular base station amplifiers for GSM, CDMA, WCDMA, LTE, and other communication standards.
  • Broadcast transmitters for both analog and digital television.
  • Industrial heating, welding, and drying systems that require RF energy.
  • Medical applications such as MRI and RF ablation that utilize ISM bands.

Overall, the MRF8S19260HSR5 by NXP Semiconductors is a robust and efficient solution for high-power RF applications, delivering performance and reliability that system designers can trust.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6987 $85.6987
2+ $83.0202 $166.0404
3+ $80.3430 $241.0290
4+ $77.6645 $310.6580
5+ $69.6303 $348.1515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess