EN
  • EN
  • DE

MRF8S23120HR3

Part No MRF8S23120HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.3GHZ NI-780  /  RF Mosfet LDMOS 28 V 800 mA 2.3GHz 16dB 28W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.3GHz
Gain 16dB
Voltage - Test 28 V
Current - Test 800 mA
Power - Output 28W
Voltage - Rated 65 V
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935319465128
Standard Package 250
Win Source Part Number 1229441-MRF8S23120HR3
Ultra Librarian 3D Model Ultra Librarian MRF8S23120HR3 CAD Model

Description

The MRF8S23120HR3 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for cellular base station applications. It is part of NXP's RF power transistor product line, which is renowned for its reliability, efficiency, and thermal performance. This particular model is engineered to provide exceptional RF power amplification in a compact form factor, making it an ideal choice for modern wireless communication systems.

Key Features:

  • Frequency Range: The MRF8S23120HR3 operates within a frequency range of 2300-2400 MHz, making it suitable for 2.3 GHz band applications, including LTE, WiMAX, and other wireless communication technologies.
  • High Output Power: It delivers a high output power level, with a typical P1dB (output power at 1 dB compression point) of 120 Watts, ensuring robust signal amplification for clear and reliable communication.
  • High Gain: The device offers a high gain of typically 16 dB, which allows for efficient signal amplification with minimal additional components.
  • High Efficiency: With an efficiency of up to 32%, this transistor helps to reduce the overall power consumption of the base station, leading to cost savings and a reduced environmental impact.
  • Integrated ESD Protection: The MRF8S23120HR3 includes integrated ESD protection, enhancing the durability of the device and providing additional reliability in harsh operating conditions.
  • Ruggedness: This device is designed to withstand a high voltage standing wave ratio (VSWR), which makes it resilient against mismatches in the transmission line.

Applications:

The MRF8S23120HR3 is primarily used in RF power amplifiers for cellular base station applications. Its robust design and performance characteristics also make it suitable for a variety of other high-frequency applications, such as broadcast transmitters, industrial, scientific, and medical (ISM) equipment, and aerospace and defense communications systems.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products, and the MRF8S23120HR3 is no exception. It is manufactured to meet stringent industry standards, ensuring reliable performance even in the most demanding conditions. With its superior thermal management and consistent performance, the MRF8S23120HR3 is the go-to choice for manufacturers seeking a dependable RF power solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess