EN
  • EN
  • DE

MRF9060NBR1

Part No MRF9060NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ TO272-2 / Trans RF MOSFET N-CH 65V 3-Pin TO-270 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 945MHz
Gain 18dB
Voltage - Test 26V
Current - Test 450mA
Power - Output 60W
Voltage Rating DC 65V
Package TO-272-2
Manufacturer Package TO-272-2
Win Source Part Number 789469-MRF9060NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9060NB
Introduction Date January 21, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9060NBR1 CAD Model

Description

The MRF9060NBR1 is a high-performance RF power transistor from NXP Semiconductors, renowned for its efficiency and durability in demanding applications. This transistor is specifically designed to operate at a frequency range suitable for commercial and industrial RF power amplifiers, particularly in the field of broadcast and aerospace communication systems.

Key Features

  • Frequency Range: The MRF9060NBR1 is optimized for broad frequency coverage, making it versatile for various RF applications.
  • Power Output: It is capable of delivering high power output, which is essential for effective signal amplification in communication systems.
  • Efficiency: With its advanced design, the transistor provides high efficiency, reducing power losses and improving overall system performance.
  • Thermal Performance: The device is engineered with exceptional thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Durability: Built to withstand the rigors of industrial use, the MRF9060NBR1 maintains its performance over a long lifespan, even in challenging environments.

Applications

The MRF9060NBR1 is ideal for a range of applications, including:

  • Broadcast transmitters
  • RF power amplifiers for aerospace and defense communication
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation

Technical Specifications

Parameter Value Frequency Specified Range (MHz) Power Output High (W) Efficiency High (%) Operating Voltage Specified (V)

The MRF9060NBR1 by NXP Semiconductors is a testament to the company's commitment to providing cutting-edge technology for RF applications. With its robust design and superior performance, it stands as a top choice for designers looking to create reliable and efficient communication systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess