EN
  • EN
  • DE

MRFE6S9160HSR3

Part No MRFE6S9160HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 66V 880MHZ NI-780S / Trans RF MOSFET N-CH 66V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 880MHz
Gain 21dB
Voltage - Test 28V
Current - Test 1.2A
Power - Output 35W
Voltage Rating DC 66V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789477-MRFE6S9160HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRFE6S9160HS
Introduction Date February 08, 2007
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRFE6S9160HSR3 CAD Model

Description

NXP MRFE6S9160HSR3 RF Power LDMOS Transistor

The NXP MRFE6S9160HSR3 is a high-performance Radio Frequency (RF) power LDMOS transistor that is designed to meet the needs of various high-frequency applications. This device is part of the NXP's MRFE6S series, which is renowned for its reliability, efficiency, and thermal performance. It's an ideal choice for professionals in the field of RF power amplification, including broadcast, industrial, aerospace, and mobile radio applications.

The MRFE6S9160HSR3 operates over a broad frequency range, making it versatile for multiple applications. It is optimized for use in the 900MHz band, with a power gain of 18 dB, and it is capable of delivering an impressive 28V output power of 16 Watts CW. This level of performance ensures strong signal transmission and clear communication across various mediums.

One of the key features of the MRFE6S9160HSR3 is its high efficiency, which reaches up to 45% in typical operating conditions. This efficiency minimizes the power loss during operation and leads to less heat generation, thereby extending the life of the device and reducing the need for additional cooling systems. The LDMOS transistor also features integrated ESD protection, which safeguards the device from electrostatic discharge events, enhancing its robustness and reliability in harsh environments.

Designed with a single-ended configuration, the MRFE6S9160HSR3 is housed in a ceramic package that provides excellent thermal stability. The package is also designed for ease of integration into RF circuit designs, with input and output matching facilitating a simplified circuit layout. The transistor's high ruggedness allows it to withstand severe load mismatch conditions, which is critical for consistent performance in real-world situations.

In summary, the NXP MRFE6S9160HSR3 is a superior RF power LDMOS transistor that offers high gain, high efficiency, and ruggedness for various demanding applications. Its broad frequency range, coupled with its robust design, makes it an essential component for designers looking to create reliable and efficient RF power amplification systems.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.7760 $119.7760
2+ $115.9123 $231.8246
3+ $112.0486 $336.1458
4+ $100.4573 $401.8292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess