EN
  • EN
  • DE

MRFE6VP6300HR3

Part No MRFE6VP6300HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 230MHZ NI780-4 / RF Mosfet 50 V 100 mA 230MHz 26.5dB 300W NI-780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 230MHz
Gain 26.5dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 300W
Voltage - Rated 130 V
Mounting Type Chassis Mount
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRFE6
Standard Package 250 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928108-MRFE6VP6300HR3
Ultra Librarian 3D Model Ultra Librarian MRFE6VP6300HR3 CAD Model

Description

The MRFE6VP6300HR3 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This robust transistor is specifically engineered for a wide range of applications, including broadcast transmission, industrial, scientific, medical (ISM), and aerospace and defense applications, making it an incredibly versatile component in high-power RF systems.

Key Features

  • High Power: With an ability to deliver up to 300 W continuous wave, it is capable of handling high power requirements for various applications.
  • Broadband Frequency Range: The MRFE6VP6300HR3 operates effectively across a wide frequency range from 1.8 to 600 MHz, offering flexibility in design across different bands.
  • High Efficiency: It offers high efficiency of up to 70%, which is critical for reducing thermal loads and improving system reliability.
  • Ruggedness: The device can withstand a VSWR of 65:1 at 50 V, making it resilient in mismatched load conditions often encountered in real-world applications.
  • Integrated ESD Protection: It includes integrated ESD protection, which enhances the durability of the device against electrostatic discharge events.

Applications

  • Broadcast transmitters for FM radio and VHF television
  • Industrial heating, welding, and drying systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing
  • Military communications and jamming systems
  • Particle accelerators and fusion research

Product Specifications

Parameter Value
Frequency Range 1.8 to 600 MHz
Power Output 300 W CW
Drain-source Voltage 50 V
Efficiency Up to 70%
Package NI-1230

With its exceptional performance and reliability, the MRFE6VP6300HR3 from NXP Semiconductors is an ideal choice for designers looking to create high-power, efficient, and rugged RF systems.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8128 $104.8128
2+ $101.5372 $203.0744
3+ $98.2616 $294.7848
4+ $94.9860 $379.9440
5+ $85.1605 $425.8025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess