EN
  • EN
  • DE

MRFG35010NR5

Part No MRFG35010NR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 15V 3.55GHZ / RF Mosfet pHEMT FET 12 V 180 mA 3.55GHz 10dB 9W PLD-1.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type pHEMT FET
Frequency 3.55GHz
Gain 10dB
Voltage - Test 12 V
Current - Test 180 mA
Power - Output 9W
Voltage - Rated 15 V
Package / Case PLD-1.5
Supplier Device Package PLD-1.5
Base Product Number MRFG35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names MRFG35010NR5CT,MRFG35010NR5TR,MRFG35010NR5DKR
Standard Package 50
Win Source Part Number 1080268-MRFG35010NR5
Ultra Librarian 3D Model Ultra Librarian MRFG35010NR5 CAD Model

Description

The NXP MRFG35010NR5 is a state-of-the-art RF power transistor designed to meet the high-performance demands of today's wireless infrastructure. This device is a part of NXP's MRFG series, which is renowned for its exceptional quality and reliability in radio frequency applications.

Engineered for high efficiency, the MRFG35010NR5 operates at a frequency range of 3400 to 3500 MHz, making it an ideal choice for 5G NR (New Radio) applications. It delivers outstanding power, with a typical output of 10 W, which is essential for applications requiring high power density and compact design solutions.

The MRFG35010NR5 comes in a ceramic, flanged package that ensures robustness and superior thermal performance. This packaging also allows for easier integration into various circuit designs. Its advanced LDMOS technology provides excellent ruggedness and stability, which is critical for maintaining performance under varying load conditions and in challenging environments.

With a high gain of 17.3 dB, this transistor is capable of delivering significant amplification, thereby reducing the need for additional gain stages. This not only simplifies the overall design but also contributes to a reduction in system costs. The MRFG35010NR5 also boasts a high drain-source efficiency of 70.8%, which is beneficial for systems where energy efficiency is a priority.

The MRFG35010NR5 is designed with a focus on ease of use. It is internally matched for ease of integration and to minimize the need for external components. This feature streamlines the design process and accelerates time to market for RF power amplifiers.

In summary, the NXP MRFG35010NR5 is a powerful and efficient RF power transistor that is well-suited for 5G applications. Its robust design, high gain, and excellent thermal characteristics make it a reliable choice for designers looking to create high-performance RF systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess