EN
  • EN
  • DE

MW7IC2040GNR1

Part No MW7IC2040GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 1990MHZ TO-270-16 / RF Amp Single Power Amp 1.99GHz 32V 17-Pin TO-270 W GULL T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 100MHz ~ 1GHz
P1dB 40.4dBm (11W)
Gain 23.5dB
RF Type General
Operating Supply Voltage 32V
Operating Supply Current 75mA
Test Frequency 100MHz
Package TO-270-16 Variant, Gull Wing
Manufacturer Package TO-270 WBL-16 GULL
Win Source Part Number 790299-MW7IC2040GNR1
Popularity Medium
Supply and Demand Status Limited
Family Name MW7IC2040
Introduction Date December 18, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MW7IC2040GNR1 CAD Model

Description

Introducing the NXP MW7IC2040GNR1 RF Power Transistor

The NXP MW7IC2040GNR1 is a high-performance, wideband integrated circuit designed for RF power amplification. This product is part of NXP's advanced RF transistor portfolio, crafted to deliver exceptional performance for a range of applications. The MW7IC2040GNR1 is ideal for use in mobile radio applications, commercial, and public safety systems, offering a perfect solution for designers seeking reliability and power efficiency.

Key Features

  • Frequency Range: The MW7IC2040GNR1 operates over a broad frequency range from 1805 to 1990 MHz, making it versatile for various communication band requirements.
  • High Output Power: It boasts an impressive output power of 40W, ensuring strong signal amplification for clear and reliable communication.
  • High Gain: With a high gain of 16 dB, this transistor can significantly amplify weak signals, enhancing overall system performance.
  • Efficiency: The device offers excellent efficiency, which is crucial for reducing energy consumption and heat generation in high-power systems.
  • Ruggedness: The MW7IC2040GNR1 is designed for toughness, capable of withstanding a mismatched load VSWR of 10:1, which is essential for maintaining performance under challenging conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is built in, providing an additional layer of security against unexpected electrical surges.

Applications

The NXP MW7IC2040GNR1 is well-suited for a variety of applications that require reliable RF power amplification. Its robust design and powerful output make it an excellent choice for:

  • Base station transceivers for mobile radio
  • RF power amplifiers for commercial and public safety radio systems
  • Professional mobile radio (PMR) systems
  • Linear and digital cellular systems

Quality and Support

As with all NXP products, the MW7IC2040GNR1 is manufactured to the highest standards of quality and reliability. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration process into their systems. NXP's commitment to innovation and quality makes the MW7IC2040GNR1 a smart choice for any RF power amplification needs.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8075 $60.9200
37+ $3.1240 $115.5880
58+ $3.0265 $175.5370
79+ $2.9288 $231.3752
102+ $2.8311 $288.7722
137+ $2.5382 $347.7334
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess