The N74F10N is a high-performance, triple 3-input NAND gate integrated circuit from NXP Semiconductors, designed to operate in a wide range of electronics applications requiring logic functions. This IC is part of the 74F series, known for its fast switching speeds and high reliability.
Key Features
- Logic Type: NAND Gate
- Number of Gates: 3
- Number of Inputs per Gate: 3
- High-Speed Performance: The N74F10N offers a typical propagation delay of 4.5ns, ensuring quick response times for critical applications.
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with standard TTL logic levels.
- Output Current: Capable of sourcing up to 1mA and sinking up to 20mA, providing sufficient drive capability for multiple loads.
- Package: Available in a standard 14-pin DIP (Dual In-line Package), suitable for through-hole mounting, which simplifies the prototyping and production processes.
Applications
The versatility of the N74F10N allows it to be used in a wide array of applications, including:
- Logic function implementation
- Control systems
- Signal processing
- Computer systems
- Instrumentation
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the N74F10N is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability for both commercial and industrial applications.
Support and Resources
For designers and engineers, NXP provides comprehensive technical documentation, including datasheets, application notes, and design guides. This support material helps in simplifying the design process and reducing time to market for products incorporating the N74F10N.