EN
  • EN
  • DE

CD74AC139M

Part No CD74AC139M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1160063-CD74AC139M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC139
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC139M CAD Model

Description

The CD74AC139M is a high-speed CMOS logic dual 2-to-4 line decoder/demultiplexer, designed and manufactured by Texas Instruments. This integrated circuit is engineered to facilitate the decoding of two binary control inputs into one of four mutually exclusive outputs. Each decoder section, when enabled, takes the binary input data and decodes it to activate one of the four outputs, ensuring that when the enable input is high, all outputs remain off.

Key Features:

  • Logic Family: The CD74AC139M is part of the AC series, known for its robust high-speed performance.
  • Operating Voltage: This device typically operates at 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with other standard logic families.
  • High Drive Outputs: The outputs can drive up to 24mA at the standard operating voltage, allowing for direct drive of small LEDs and simple relay coils without the need for additional buffer transistors.
  • Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Package Type: Supplied in an SOIC package, the CD74AC139M is optimized for space-saving on PCB layouts and is suitable for automated surface-mount assembly processes.

Applications:

The CD74AC139M is versatile in its use and can be found in a variety of electronic systems, including:

  • Data multiplexing
  • Signal decoding
  • Address decoding for memory and port mapping
  • Function selection in microprocessor systems

With its high-speed operation and compatibility with other logic families, the CD74AC139M from Texas Instruments is a reliable choice for designers looking to implement efficient decoding and demultiplexing functions in their digital systems.

Note: For detailed specifications and application circuits, refer to the official Texas Instruments datasheet for the CD74AC139M.

You May Also Be Interested in

Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Texas Instruments
PROTOTYPE
Lowest to $0.8732
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess