EN
  • EN
  • DE

N74F125N

Part No N74F125N
Manufacturer NXP / Nexperia
Description Quad buffers 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229213-N74F125N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F125N CAD Model

Description

Product Overview: N74F125N by NXP

The N74F125N is a high-performance, quad bus buffer manufactured by NXP Semiconductors. Designed to provide the ultimate in flexibility and utility, this integrated circuit (IC) features four independent buffer gates with 3-state outputs. It is well-suited for driving bus lines or buffer memory address registers, making it an essential component in a wide range of digital applications.

Key Features

  • Logic Type: Quad Buffer/Line Driver
  • Output Type: 3-State
  • Number of Channels: 4
  • Input Level: TTL
  • Output Level: TTL
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Through Hole
  • Package: PDIP-14

Performance and Quality

The N74F125N is built to deliver high-speed performance while maintaining low power consumption. It is capable of operating at typical switching speeds of 8ns, ensuring swift and responsive signal transmission. The device also features a typical power dissipation of 200μW, which contributes to energy-efficient designs. NXP's commitment to quality means that the N74F125N is produced to meet strict industry standards, ensuring reliability and longevity in your projects.

Applications

The versatility of the N74F125N makes it an ideal choice for a variety of digital applications, including:

  • Bus driver or buffer for memory address registers
  • Interface logic for digital systems
  • Input/output port expansion
  • Data path switching
  • Control signal buffering and isolation

Ordering and Packaging

When ordering the N74F125N, it is available in a 14-pin plastic dual in-line package (PDIP-14), providing a reliable and easy-to-solder solution for PCB designs. NXP ensures that each IC is meticulously packaged and shipped to maintain the integrity of the product during transit.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess