EN
  • EN
  • DE

N74F194N,602

Part No N74F194N,602
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 4BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765294-N74F194N,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F194N,602 CAD Model

Description

The N74F194N,602 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile chip is a 4-bit bidirectional universal shift register, designed to incorporate a variety of shifting and parallel data transfer operations in digital systems. Its robust design and flexible functionality make it an ideal choice for a wide range of applications in computing, networking, and industrial electronics.

Key Features

  • High-Speed Performance: The N74F194N,602 is built to operate at high speeds, ensuring quick data processing and efficient operation in time-sensitive applications.
  • 4-Bit Bidirectional Shift Register: It can shift data in both left and right directions, providing flexibility in data manipulation tasks.
  • Multiple Operating Modes: The device supports serial and parallel input/output modes, allowing for a variety of data transfer methods.
  • Master Reset: A master reset function is available, which can clear the register, thus providing safety and control in data management.
  • Edge-Triggered Clocking: Edge-triggered clock inputs ensure precise timing of data shifts, enhancing the reliability of operations.
  • Output Capability: The chip features standard output capability, compatible with a wide range of other digital components.
  • Power Supply: It operates on a standard 5V power supply, making it easy to integrate into existing systems without the need for additional power regulation components.

Applications

The N74F194N,602 is suitable for various applications, including:

  • Control systems
  • Data storage devices
  • Communication systems
  • Processors and computing equipment
  • Industrial automation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The N74F194N,602 is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and durability. With its robust construction and proven design, this shift register is an excellent choice for designers and engineers looking for a dependable solution for their digital systems.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess