EN
  • EN
  • DE

MCP73826-4.1VCHTR

Part No MCP73826-4.1VCHTR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLR LI-ION 4.1V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.1V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1075378-MCP73826-4.1VCHTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73826-4.1VCHTR CAD Model

Description

Microchip Technology's MCP73826-4.1VCHTR Battery Charger

The MCP73826-4.1VCHTR is a highly efficient, miniature single-cell, fully-integrated linear charge management controller from Microchip Technology, designed for space-constrained applications. This device is specifically tailored for charging Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries, delivering a precise end-of-charge voltage of 4.1V to maximize battery performance.

With its advanced features, the MCP73826-4.1VCHTR ensures safe and reliable charging. It incorporates a pre-charge conditioning phase that revives deeply discharged cells, followed by a constant current fast-charge mode and a constant voltage mode to top off the battery. The charging process is automatically terminated once the charge current falls below a set threshold, and a safety timer provides an additional layer of protection.

The device operates efficiently with a supply voltage range from 4.5V to 6.0V, making it versatile for various USB-powered and portable applications. Its low dropout voltage allows for better power utilization, and the charge current is programmable via an external resistor, offering design flexibility to accommodate different battery capacities.

Another key feature of the MCP73826-4.1VCHTR is its status output that indicates charge cycle progression, which can be used to drive an external LED indicator. This provides visual feedback on the charging state, enhancing user interface design. Furthermore, the device incorporates thermal regulation, which maximizes charge rate without the risk of overheating.

Available in a compact 5-TDFN package, the MCP73826-4.1VCHTR is an ideal solution for portable electronics such as digital cameras, Bluetooth headsets, and MP3 players, where space is at a premium and efficient charging is crucial. Microchip Technology's commitment to quality ensures that this battery charger meets the highest standards, providing a reliable and user-friendly charging solution for manufacturers and consumers alike.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess