EN
  • EN
  • DE

NCF2961EHN3/0200EY

Part No NCF2961EHN3/0200EY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description COMBI KEY TX 014 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number NCF2961
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935308359518
Standard Package 6,000
Win Source Part Number 1081764-NCF2961EHN3/0200EY
Ultra Librarian 3D Model Ultra Librarian NCF2961EHN3/0200EY CAD Model

Description

Product Overview: NCF2961EHN3/0200EY

The NCF2961EHN3/0200EY is a state-of-the-art integrated circuit (IC) product designed and manufactured by NXP Semiconductors. This product is a part of NXP's advanced series of contactless connectivity solutions, specifically crafted to meet the growing demands for secure, near-field communication (NFC) in various applications such as mobile payments, identity verification, access control, and IoT (Internet of Things) connectivity.

Key Features

  • High-Frequency NFC Interface: The NCF2961EHN3/0200EY operates at 13.56 MHz, ensuring compatibility with a wide range of NFC devices and standards, including ISO/IEC 14443 A/B and FeliCa.
  • Enhanced Security: With advanced encryption and security protocols, this product provides robust protection for sensitive data, making it ideal for applications that require secure transactions.
  • Low Power Consumption: Designed for efficiency, the NCF2961EHN3/0200EY maintains low power consumption, which is crucial for battery-powered devices such as smartphones and wearables.
  • Small Footprint: The compact design of the IC allows for easy integration into space-constrained environments, enabling manufacturers to design sleek, modern devices without compromising on functionality.

Applications

The versatility of the NCF2961EHN3/0200EY makes it suitable for a wide array of applications:

  • Mobile payment systems and e-wallets
  • Smart cards and access badges
  • Public transportation ticketing systems
  • Smart home and IoT devices
  • Healthcare and patient tracking systems

Technical Specifications

The NCF2961EHN3/0200EY boasts technical specifications that cater to rigorous performance standards:

  • Interface: NFC/RFID
  • Operating Temperature Range: -40°C to +85°C, accommodating a wide range of environmental conditions.
  • Packaging: The device is available in a HVQFN package, which is known for its thermal performance and minimal footprint.

With its combination of performance, security, and versatility, the NCF2961EHN3/0200EY from NXP is an excellent choice for developers and manufacturers looking to incorporate NFC functionality into their products. Its robust feature set ensures that it can meet the needs of even the most demanding applications, providing seamless and secure wireless communication.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess