EN
  • EN
  • DE

NCF29A1EHN/0500IJ

Part No NCF29A1EHN/0500IJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC REMOTE KEYLESS ENTRY 32HVQFN / IC 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number NCF29
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847769-NCF29A1EHN/0500IJ
Ultra Librarian 3D Model Ultra Librarian NCF29A1EHN/0500IJ CAD Model

Description

The NCF29A1EHN/0500IJ is a cutting-edge integrated circuit (IC) product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This advanced component is designed for seamless integration into modern electronic systems, offering a robust feature set that enables a wide range of applications.

Key Features:

  • High Performance: The NCF29A1EHN/0500IJ is built to deliver high-speed operation and reliable performance, ensuring that your applications run smoothly and efficiently.
  • Connectivity: With its state-of-the-art connectivity features, this product supports various communication protocols, making it ideal for applications requiring fast and secure data transfer.
  • Security: NXP is renowned for its focus on security, and the NCF29A1EHN/0500IJ is no exception. It comes with advanced security features to protect sensitive data and prevent unauthorized access.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, which is designed to minimize power consumption, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Versatility: The product's versatile nature makes it suitable for a broad range of applications, from consumer electronics to industrial automation and IoT devices.

Applications:

The NCF29A1EHN/0500IJ from NXP is designed to meet the demands of various applications, including but not limited to:

  • Smartphones and Wearables
  • Wireless Payment Systems
  • Access Control and Identity Verification
  • IoT Devices and Smart Home Automation
  • Healthcare and Medical Equipment

Technical Specifications:

The NCF29A1EHN/0500IJ boasts an impressive set of technical specifications that make it a top choice for developers and engineers. Its compact design ensures that it can be easily integrated into space-constrained applications without compromising on functionality or performance.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team.

With its combination of performance, connectivity, security, and low power consumption, the NCF29A1EHN/0500IJ represents NXP's commitment to providing innovative solutions that drive the future of technology.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess