EN
  • EN
  • DE

NCF29A1XHN/0500IJ

Part No NCF29A1XHN/0500IJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC REMOTE KEYLESS ENTRY 32HVQFN / IC 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number NCF29
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849277-NCF29A1XHN/0500IJ
Ultra Librarian 3D Model Ultra Librarian NCF29A1XHN/0500IJ CAD Model

Description

The NCF29A1XHN/0500IJ is a cutting-edge integrated circuit product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to offer advanced features for near field communication (NFC) applications, making it an ideal choice for a wide range of uses in various industries such as mobile payments, access control, and consumer electronics.

Key Features

  • High-Frequency NFC Interface: The product supports NFCIP-1 and NFCIP-2 protocols, enabling it to communicate with other NFC devices at a standard frequency of 13.56 MHz.
  • RF Interface: It comes with an RF interface that supports ISO/IEC 14443 A/B and FeliCa protocols, ensuring compatibility with a multitude of NFC applications and devices.
  • Energy Efficiency: Designed to be power-conscious, the NCF29A1XHN/0500IJ maintains high performance while minimizing power consumption, making it ideal for battery-powered devices.
  • Security: This product incorporates advanced security features to protect against unauthorized access and ensure secure transactions.
  • Integration: Its small form factor and easy integration make it suitable for compact devices, allowing for seamless inclusion in a variety of product designs.
  • Versatility: The NCF29A1XHN/0500IJ is versatile enough to be used in applications ranging from smart cards and tags to more complex systems like point-of-sale terminals and smartphones.

Applications

  • Mobile Payment Systems
  • Smart Advertising
  • Access Control Systems
  • Consumer Electronics
  • Healthcare Devices
  • Public Transportation Systems

The NCF29A1XHN/0500IJ from NXP is a testament to NXP's commitment to providing secure, efficient, and high-performance solutions for the ever-growing NFC market. Its robust set of features and capabilities make it an excellent choice for developers looking to incorporate NFC functionality into their products with confidence in security and performance.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7063 $51.3567
22+ $4.6821 $103.0062
34+ $4.5358 $154.2172
46+ $4.3895 $201.9170
59+ $4.2432 $250.3488
79+ $3.8042 $300.5318
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess