EN
  • EN
  • DE

NTB0101AGWH

Part No NTB0101AGWH
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SC88  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number NTB01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935305698125,568-14541-6,568-14541-1,568-14541-2,NTB0101AGWH-ND
Standard Package 3,000
Win Source Part Number 982946-NTB0101AGWH
Ultra Librarian 3D Model Ultra Librarian NTB0101AGWH CAD Model

Description

The NXP NTB0101AGWH is a high-performance, bidirectional translating transceiver designed for asynchronous communication between data buses. It is part of NXP's leading-edge portfolio of interface solutions that facilitate communication between devices with different voltage and signal requirements.

This versatile transceiver is housed in a compact 8-pin TSSOP package, making it suitable for space-constrained applications. It supports bidirectional voltage-level translation from 1.0V to 3.6V on the A port and 1.65V to 5.5V on the B port, allowing for seamless integration between low-voltage and higher-voltage components within a system. This feature is particularly useful in multi-voltage systems where signal integrity and compatibility are crucial.

The NTB0101AGWH operates with a minimal propagation delay, ensuring high-speed data transfer and reduced system latency. It does not require a direction control signal, which simplifies the interface design and reduces the number of required control lines. The device is also equipped with a power-off circuit that ensures a high impedance on both the A and B ports when power is removed, providing additional protection to connected components.

Designed with the needs of modern electronics in mind, the NTB0101AGWH caters to a wide range of applications, including mobile devices, computing, consumer electronics, and industrial automation. Its automatic direction sensing and level shifting capabilities make it an excellent choice for interfacing microprocessors, microcontrollers, or other digital logic devices that operate at different voltage levels.

Key features of the NTB0101AGWH include:

  • 8-pin TSSOP package for compact design
  • Bidirectional voltage-level translation
  • Wide voltage range compatibility
  • Automatic direction sensing
  • Minimal propagation delay
  • Power-off high-impedance protection

Overall, the NXP NTB0101AGWH is a robust and reliable solution for systems that require efficient and safe voltage-level translation, making it an essential component for designers looking to bridge different logic levels within their electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6569 $59.1210
215+ $0.5391 $115.9065
335+ $0.5222 $174.9370
460+ $0.5054 $232.4840
595+ $0.4885 $290.6575
795+ $0.4380 $348.2100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,174 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess