EN
  • EN
  • DE

NTS0104UK,012

Part No NTS0104UK,012
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12WLCSP  /  Voltage Level Translator Bidirectional 1 Circuit 4 Channel 50Mbps 12-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 2.3 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-UFBGA, WLCSP
Base Product Number NTS0104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12384-6,2156-NTS0104UK,012,568-12384,NXPNXPNTS0104UK,012,935296091012,NTS0104UK,012-ND,568-12384-1,568-12384-2
Standard Package 5,000
Win Source Part Number 1195320-NTS0104UK,012
Ultra Librarian 3D Model Ultra Librarian NTS0104UK,012 CAD Model

Description

The NTS0104UK,012 is a versatile, high-performance dual supply translating transceiver designed by NXP Semiconductors. This device is built to address the needs of modern communication and computing systems requiring voltage level translation between different logic levels.

Key Features

  • Dual Supply Voltage: This transceiver operates with a dual supply voltage, which allows for translation between two different voltage domains. It can accommodate a V<sub>CCA range of 1.2V to 3.6V and a V<sub>CCB range of 1.65V to 5.5V, enabling the device to interface between low-voltage and higher-voltage logic signals.
  • Bi-Directional Interface: The NTS0104UK,012 features a bi-directional data interface, which means that it can transfer data in both directions, from A to B or B to A, without the need for direction control. This simplifies the design and reduces the control overhead for system designers.
  • High-Speed Operation: Designed for high-speed signaling, this transceiver can support data rates suitable for various applications, ensuring minimal signal delay and high data integrity.
  • Low Power Consumption: With an emphasis on power efficiency, the NTS0104UK,012 is optimized for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuits which safeguard the transceiver against ESD events, improving the reliability and longevity of the product in harsh environments.

Applications

The NTS0104UK,012 is designed for applications that require voltage level translation, such as interfacing between different logic families or converting signals for use with microcontrollers, FPGAs, or other digital systems. Its versatility makes it suitable for a wide range of applications, including:

  • Mobile Devices
  • Computing
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications

With its advanced features and robust design, the NTS0104UK,012 from NXP is an excellent choice for designers looking to bridge different voltage levels in their digital systems while maintaining signal integrity and system reliability.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess