EN
  • EN
  • DE

SY100EPT28LZG-TR

Part No SY100EPT28LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVTTL, LVPECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY100EPT28
Other Names SY100EPT28LZG TR,SY100EPT28LZG TR,SY100EPT28LZGTR,SY100EPT28LZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256179-SY100EPT28LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EPT28LZG-TR CAD Model

Description

Microchip Technology's SY100EPT28LZG-TR: A High-Speed Differential LVPECL/LVDS Translator

The SY100EPT28LZG-TR is a versatile and high-performance differential LVPECL to LVDS translator produced by Microchip Technology. Designed to meet the rigorous demands of high-speed data communication, this translator is a perfect solution for applications requiring the conversion of differential PECL (Positive Emitter-Coupled Logic) signals to LVDS (Low-Voltage Differential Signaling) levels with minimal skew and propagation delay.

The device is housed in a compact, lead-free 8-pin SOIC package, making it suitable for space-constrained applications without sacrificing performance. The SY100EPT28LZG-TR operates over a wide supply voltage range of 3.3V ±10%, allowing for flexible integration into various system designs. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

One of the key features of the SY100EPT28LZG-TR is its high data rate capability, which supports excess of 3.2 Gbps, making it an ideal choice for high-speed data transmission applications such as Gigabit Ethernet, Fibre Channel, and telecommunications infrastructure. The device's low bit-to-bit skew and part-to-part skew ensure the integrity of the high-speed signals during translation, which is critical for maintaining data fidelity and timing precision in complex systems.

Furthermore, the SY100EPT28LZG-TR offers fail-safe circuitry that ensures a logic high output level when inputs are open or undriven, adding an extra layer of protection against potential signal loss or system faults. Its power-down feature also allows users to reduce power consumption when the translator is not in use, contributing to energy-efficient system design.

With its robust design and high-speed capabilities, the SY100EPT28LZG-TR from Microchip Technology stands out as a reliable and efficient solution for translating differential PECL signals to LVDS levels in a variety of applications. Its combination of performance, flexibility, and protection features make it a valuable component in the design of advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess