EN
  • EN
  • DE

NX3008PBKS

Part No NX3008PBKS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 30V 0.2A Automotive 6-Pin TSSOP / 30 V, 200 mA dual P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232766-NX3008PBKS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NX3008PBKS
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NX3008PBKS CAD Model

Description

The NX3008PBKS is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This particular product is designed to meet the rigorous demands of modern electronic applications, offering reliability, efficiency, and performance.

Key Features

  • Low Power Consumption: The NX3008PBKS is optimized for low power applications, ensuring energy efficiency without compromising on performance.
  • High-Speed Switching: This component is capable of high-speed switching, making it ideal for high-frequency circuits.
  • Small Footprint: The compact design of the NX3008PBKS allows it to fit into tight spaces, providing flexibility for PCB design and contributing to the miniaturization of electronic products.
  • Robust Thermal Performance: With excellent thermal characteristics, this product can operate reliably over a wide range of temperatures, ensuring consistent performance even under challenging conditions.

Applications

The NX3008PBKS is suitable for a variety of applications across different sectors. Its versatility makes it an ideal choice for:

  • Mobile devices where power efficiency is critical
  • High-speed communication systems requiring rapid signal switching
  • Portable electronics where space is at a premium
  • Automotive applications that demand high reliability and durability

Technical Specifications

The NX3008PBKS boasts impressive technical specifications that ensure it meets the needs of the most demanding applications:

  • Voltage Rating: Designed to handle standard logic level voltages
  • Current Capacity: Capable of supporting the current requirements for a wide range of circuits
  • Package Type: Offered in a small, leadless package for easy integration into various designs

Quality and Support

NXP Semiconductors is committed to providing not only high-quality products like the NX3008PBKS but also comprehensive support to ensure the success of its clients' projects. Customers can expect robust technical support, extensive documentation, and a commitment to product longevity.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess