EN
  • EN
  • DE

NX3L1G384GW

Part No NX3L1G384GW
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-ohmic single-pole single-throw analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232778-NX3L1G384GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3L1G384GW CAD Model

Description

Overview of NXP's NX3L1G384GW High-Speed Analog Switch

The NX3L1G384GW is a high-performance, single-pole, single-throw analog switch from NXP Semiconductors. Designed with precision and efficiency in mind, this advanced switch is an ideal component for a wide range of applications, including signal routing, data acquisition systems, and communication devices. The NX3L1G384GW is part of NXP's reputable portfolio of switch ICs, known for their reliability and cutting-edge technology.

Key Features

  • Low On-Resistance: The NX3L1G384GW boasts a low on-resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss, thus maintaining signal integrity across connections.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 1.65V to 5.5V, making it versatile for both low-voltage and standard applications.
  • High-Speed Switching: With its fast switching speeds, the device is capable of handling high-frequency signals, which is crucial for applications that require rapid signal processing.
  • Low Power Consumption: The switch is designed for low power consumption, which helps in extending battery life in portable devices and reduces overall power usage in systems.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, thereby increasing the durability and longevity of the switch when subjected to static electricity.

Applications

The NX3L1G384GW's high-speed and low-power characteristics make it suitable for a multitude of applications such as:

  • Audio and video signal routing
  • Data acquisition systems
  • Sample and hold circuits
  • Analog and digital multiplexing
  • Communication systems

Package and Quality

Encased in a compact, leadless package, the NX3L1G384GW is designed to occupy minimal space on a printed circuit board (PCB), providing a high-density solution for space-constrained designs. NXP's commitment to quality ensures that each switch meets rigorous industry standards for performance and reliability.

In summary, the NX3L1G384GW from NXP is a versatile, high-speed analog switch that offers exceptional performance for a broad spectrum of electronic applications. Its low on-resistance, wide voltage range, and ESD protection make it a robust and reliable choice for designers looking to optimize their signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess