EN
  • EN
  • DE

P1010NSN5DFB

Part No P1010NSN5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-13982, 935320206557, P1010NSN5DFB-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929757-P1010NSN5DFB
Ultra Librarian 3D Model Ultra Librarian P1010NSN5DFB CAD Model

Description

The P1010NSN5DFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of embedded applications in networking, telecommunications, and industrial markets. This product is part of NXP's QorIQ P1 series of processors, which are renowned for their integration of advanced processing capabilities with optimized power consumption.

Key Features

  • Integrated e500 Core: At the heart of the P1010NSN5DFB is a Power Architecture e500 core that can run up to 800 MHz, providing a balanced performance for both control plane and data plane tasks in embedded systems.
  • Power Efficiency: Built on a 45nm technology process, this processor is designed for energy efficiency, which is crucial for applications where power consumption is a critical factor.
  • Connectivity: The processor boasts a rich set of I/O interfaces, including Gigabit Ethernet, USB 2.0, and PCI Express, making it highly versatile for a range of applications.
  • Security: With an integrated security engine, the P1010NSN5DFB ensures secure data transactions and protection against unauthorized access, which is essential for networked devices.
  • Memory Support: It supports DDR2 and DDR3 memory, allowing flexibility in memory choice depending on the application's requirements.

Applications

The P1010NSN5DFB is ideal for a variety of applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways.
  • Industrial control systems where reliable performance and connectivity are necessary.
  • Telecommunications infrastructure like wireless base stations and network controllers.
  • Energy management systems where efficient power usage is paramount.

Support and Resources

NXP provides comprehensive support for the P1010NSN5DFB, including technical documentation, software and hardware development tools, and a global network of engineering support. This ensures that integrating the P1010NSN5DFB into your product can be done smoothly and efficiently, reducing time to market.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,857 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess