EN
  • EN
  • DE

P2010NXN2HFC

Part No P2010NXN2HFC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 689TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500v2
Speed 1.2GHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P2010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13172, 935325566557, P2010NXN2HFC-ND
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929807-P2010NXN2HFC
Ultra Librarian 3D Model Ultra Librarian P2010NXN2HFC CAD Model

Description

Product Overview: P2010NXN2HFC

The P2010NXN2HFC is a high-performance, power-efficient processor from the renowned semiconductor manufacturer NXP Semiconductors. This processor is part of the QorIQ P2 series, which is designed to meet the needs of a wide range of applications, including networking, telecommunications, industrial control, and military systems. The P2010NXN2HFC is particularly well-suited for applications that require a balance of processing power and energy efficiency.

Key Features:

  • Integrated e500 Core: The processor features a single e500 Power Architecture core that operates at a frequency of up to 1.2 GHz. This core is designed to deliver high performance for complex computations and data processing tasks.
  • Power Efficiency: Built on a 45nm technology process, the P2010NXN2HFC offers an excellent power-to-performance ratio, making it ideal for environments where power consumption is a critical factor.
  • Connectivity: The chip includes a range of connectivity options such as dual Gigabit Ethernet controllers, PCI Express, and USB interfaces, providing versatile connectivity solutions for various applications.
  • Security Features: It comes equipped with advanced security features including a secure boot, encryption, and a trust architecture, ensuring secure data processing and communication.
  • L2 Cache: The processor features a 512 KB L2 cache that helps to improve system performance by reducing the time needed to access frequently used data and instructions.

Applications:

The P2010NXN2HFC processor is designed for a broad range of applications, such as:

  • Enterprise and service provider networking equipment
  • Industrial control systems
  • Aerospace and defense systems
  • Medical equipment
  • Print and imaging systems

In summary, the P2010NXN2HFC from NXP is a versatile and efficient processor that offers robust performance for embedded systems. Its combination of processing power, energy efficiency, and security features make it an excellent choice for manufacturers and designers looking to create sophisticated and reliable products in various high-demand sectors.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess