EN
  • EN
  • DE

P3041NSN1PNB

Part No P3041NSN1PNB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P3
Package Tray
Part Status Obsolete
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P3041
MSL Level 3 (168 Hours)
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888340-P3041NSN1PNB
Ultra Librarian 3D Model Ultra Librarian P3041NSN1PNB CAD Model

Description

The P3041NSN1PNB is a high-performance, power-efficient, multi-core processor designed and manufactured by NXP Semiconductors. This processor is part of NXP's QorIQ P series, which is renowned for its advanced integration and comprehensive feature set tailored for a wide range of applications, including networking, telecommunications, industrial control, and aerospace.

Key Features

  • Core Architecture: The P3041NSN1PNB is based on the e500mc Power Architecture with four cores, each running at speeds up to 1.5 GHz. This offers a balance of processing power and energy efficiency, making it ideal for embedded systems.
  • Cache Memory: It includes a 1 MB L2 cache that is shared among the cores, enhancing the processor's ability to handle complex tasks and data-intensive processes.
  • Integrated Peripherals: The processor features a rich set of integrated peripherals, including dual Gigabit Ethernet controllers, USB 2.0 ports, and PCI Express interfaces, which simplify system design and reduce overall system cost.
  • Memory Support: It supports various memory types, including DDR3 and DDR3L, with Error Correction Code (ECC) capabilities, ensuring data integrity in critical applications.
  • Virtualization Support: The P3041NSN1PNB comes with built-in hardware virtualization support, allowing multiple operating systems to run in parallel, improving resource utilization and system security.

Applications

The processor's versatility makes it suitable for a wide range of applications. Its high-speed connectivity and robust processing capabilities are ideal for network routers, switches, and firewall systems. In the industrial sector, it can be used for control systems that require reliable and continuous operation. The aerospace industry also benefits from its high performance and reliability for in-flight entertainment and control systems.

Environmental and Quality Standards

NXP's P3041NSN1PNB processor is designed with a focus on environmental sustainability and quality. It complies with RoHS and is lead-free, minimizing the environmental impact. Additionally, it is built to meet or exceed industry standards for reliability and performance, ensuring long-term dependability for mission-critical applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess