EN
  • EN
  • DE

P51XAG30KBA

Part No P51XAG30KBA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description XA 16-bit microcontroller family 32K/512 OTP/ROM/ROMless, watchdog, 2 UARTs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 266217-P51XAG30KBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P51XAG30KBA CAD Model

Description

The NXP P51XAG30KBA is a highly integrated, robust microcontroller designed to cater to the demands of automotive and industrial applications. This advanced microcontroller is a part of NXP's P5 series, known for their performance, reliability, and versatility in complex electronic systems.

Key Features

  • High Performance: At the core of the P51XAG30KBA is a powerful ARM Cortex-M0 processor, which provides the computational power necessary for real-time processing and control tasks.
  • Memory: The device comes with 30KB of flash memory, ensuring ample space for application code, and 2KB of RAM for efficient data handling and storage.
  • Connectivity: With multiple communication interfaces including I2C, SPI, and UART, this microcontroller offers excellent connectivity options for various peripherals and devices.
  • Robust I/O: The P51XAG30KBA is equipped with numerous I/O ports that support a wide range of functionalities, making it ideal for interfacing with sensors, actuators, and other electronic components.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller features low-power modes and a voltage range that supports battery-powered and energy-conscious applications.
  • Temperature Range: The P51XAG30KBA operates reliably across a broad temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The versatility of the NXP P51XAG30KBA makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and IoT devices
  • Consumer electronics

Quality and Reliability

NXP is known for its commitment to quality, and the P51XAG30KBA is no exception. This microcontroller is manufactured to meet the high standards of the automotive industry, ensuring reliability and performance even in the most demanding applications. With its robust design and comprehensive feature set, the P51XAG30KBA is an excellent choice for designers looking to create sophisticated and durable electronic systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess