EN
  • EN
  • DE

P82B715PN

Part No P82B715PN
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 3000pF
Supply Voltage - Operating 4.5 V to 12 V
Operating Supply Current 22mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-DIP
Win Source Part Number 086134-P82B715PN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P82B715PN CAD Model

Description

The NXP P82B715PN is a versatile I²C-bus extender designed to provide a robust and efficient solution for extending the communication distance between I²C-bus devices. This powerful component allows for significant extension of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, enabling the I²C-bus to interface with longer cables without signal degradation.

Key Features

  • Extended I²C-bus Operating Range: The P82B715PN allows for an extended I²C-bus length, facilitating communication over greater distances without compromising signal integrity.
  • High Noise Immunity: With its robust design, the device is highly resistant to electrical noise, making it suitable for use in electrically noisy environments.
  • Bidirectional Signal Transmission: The device supports bidirectional data transfer on the I²C-bus, ensuring seamless communication between I²C devices.
  • Increased Fan-out: The P82B715PN can drive more I²C-bus devices than a standard I²C-bus buffer, thereby expanding the number of devices that can be connected on a single bus.
  • Low Standby Current: It features a low standby current, which is beneficial for power-sensitive applications.

Applications

The NXP P82B715PN is ideal for a variety of applications that require reliable long-distance communication between I²C devices. These include:

  • Industrial Control Systems
  • Building Automation
  • Automotive Networks
  • Telecommunications Equipment
  • Consumer Electronics

Technical Specifications

The P82B715PN operates across a wide voltage range and is compatible with standard I²C-bus protocols. Notable technical specifications include:

  • Supply Voltage Range: 3.0V to 12V
  • Compatible with Standard I²C-bus Modes
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: DIP8, SO8

Overall, the NXP P82B715PN is an exceptional choice for system designers looking to enhance I²C-bus capabilities in terms of distance and connectivity. Its ability to maintain signal integrity over long cables and in noisy environments, combined with its ease of use, makes it a valuable addition to any I²C-bus application.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess