EN
  • EN
  • DE

P83LPC930FDH/CV962

Part No P83LPC930FDH/CV962
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1083718-P83LPC930FDH/CV962
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P83LPC930FDH/CV962 CAD Model

Description

Introducing the NXP P83LPC930FDH/CV962 Microcontroller

The P83LPC930FDH/CV962 is a high-performance microcontroller designed by NXP Semiconductors, tailored for a wide array of applications requiring efficient, low-power processing capabilities. This sophisticated microcontroller combines the convenience of an advanced 80C51 core with a host of integrated features that facilitate robust and versatile system design.

Key Features

  • Advanced Core: At the heart of the P83LPC930FDH/CV962 lies an 80C51 microcontroller core, which operates at up to 18 MHz. This core is optimized for low power consumption and high-speed processing, making it ideal for battery-operated devices and time-critical applications.
  • Memory Capacity: The device is equipped with 16 KB of on-chip Flash memory, providing ample space for application code, and 768 bytes of RAM for efficient data handling.
  • Flexible I/O Options: A comprehensive set of input/output options includes 34 general-purpose I/O pins, enabling the microcontroller to interface with a wide range of peripherals and sensors.
  • Integrated Peripherals: The P83LPC930FDH/CV962 comes with a variety of built-in peripherals such as two 16-bit timers, a watchdog timer, two UARTs, SPI and I²C-bus serial interfaces, which simplify design and reduce external component count.
  • Power Management: The device features several power-saving modes including Idle and Power-down modes, which are essential for extending battery life in portable applications.
  • Robust Security: Security features include 128 bytes of data EEPROM with individual sector protection, ensuring the safety and integrity of critical data.
  • Programmability: In-system programmability via I²C-bus or UART allows for firmware updates in the field, enhancing the flexibility and longevity of devices using this microcontroller.

Applications

The NXP P83LPC930FDH/CV962 is highly suitable for a diverse range of applications. Its rich feature set and low power consumption make it an excellent choice for portable devices, industrial control systems, home automation, alarm systems, and much more. Whether you're designing a complex communication system or a simple control task, the P83LPC930FDH/CV962 provides a reliable, cost-effective solution that doesn't compromise on performance.

With its robust design and integrated features, the P83LPC930FDH/CV962 by NXP is a microcontroller that offers designers the flexibility and power to bring their innovative ideas to life.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess