EN
  • EN
  • DE

P87C51RC-I

Part No P87C51RC-I
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343494-P87C51RC-I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RC-I CAD Model

Description

The NXP P87C51RC+I is a high-performance microcontroller that is part of the 80C51 microcontroller family, renowned for their versatility and efficiency in embedded applications. This particular model boasts an array of features that make it ideal for a wide range of applications, including industrial control systems, home appliances, automotive electronics, and more.

Key Features:

  • CPU Speed: The P87C51RC+I operates at a frequency of up to 33 MHz, providing robust processing capabilities for time-sensitive tasks.
  • Memory: It comes with 16 KB of on-chip Flash memory, allowing for reliable storage of application code, and 512 bytes of RAM for efficient data handling.
  • In-System Programming (ISP): The microcontroller supports ISP, enabling users to download new code without removing the microcontroller from its application, which greatly simplifies updates and maintenance.
  • Input/Output Ports: Four 8-bit I/O ports and a full-duplex enhanced UART (Universal Asynchronous Receiver/Transmitter) provide excellent interfacing capabilities with peripheral devices.
  • Interrupt System: An advanced interrupt system with two priority levels helps manage complex tasks and ensures timely responses to critical events.
  • Power Management: The P87C51RC+I includes power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for harsh environmental conditions.

Applications:

The versatile nature of the NXP P87C51RC+I microcontroller allows it to be used in a multitude of applications where efficient control and data processing are required. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Telecommunication systems
  • Home appliances

With its robust set of features and capabilities, the NXP P87C51RC+I stands out as a reliable and versatile choice for designers and engineers looking to integrate a powerful microcontroller into their systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess