EN
  • EN
  • DE

P87LPC769AHD

Part No P87LPC769AHD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343561-P87LPC769AHD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC769AHD CAD Model

Description

The P87LPC769AHD is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its compact design and advanced features. This MCU is based on a 20-pin package and is part of the LPC700 series, which is known for its low power consumption and high efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The P87LPC769AHD features a highly efficient 8-bit microcontroller core that operates at a frequency of up to 20 MHz, providing robust processing capabilities for complex tasks.
  • Memory: Equipped with 4 KB of on-chip flash memory and 256 bytes of RAM, this MCU provides ample space for program storage and data handling without the need for external memory components.
  • I/O Ports: The unit includes 18 general-purpose I/O pins, which offer flexibility for interfacing with a variety of peripherals and devices.
  • Timers: With two 16-bit timers/counters, the P87LPC769AHD can handle time-sensitive operations and provide pulse width modulation (PWM) outputs for motor control and other applications.
  • Communication Interfaces: For communication needs, the MCU supports a variety of serial interfaces, including UART/SPI and I2C-bus, enabling easy data exchange with other devices.
  • Analog Features: The device boasts an 8-channel 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals.
  • Power Management: The P87LPC769AHD comes with multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the MCU is not in active use.

Applications

The versatility of the P87LPC769AHD makes it suitable for a wide array of applications. Its low power consumption and robust feature set make it an excellent choice for battery-powered devices, industrial control systems, home automation, sensor networks, and automotive components. Additionally, its analog capabilities are particularly useful in applications requiring sensor data acquisition and processing.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The P87LPC769AHD is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess