EN
  • EN
  • DE

P89C52UBBB

Part No P89C52UBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343597-P89C52UBBB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C52UBBB CAD Model

Description

The NXP P89C52UBBB is a highly integrated 8-bit microcontroller that belongs to NXP's P89C family, known for their robust performance and reliability. This microcontroller is based on a high-performance processor architecture and is designed to cater to a wide range of embedded applications.

Key Features

  • Core: The device features an 80C51 microcontroller core with 8KB of Flash program memory. The 80C51 core is well-known for its efficiency and is widely adopted in the industry.
  • Memory: Alongside the Flash memory, the P89C52UBBB comes with 256 bytes of RAM, providing sufficient space for running applications and data storage.
  • Clock Speed: It operates at a clock speed of up to 40 MHz, offering a good balance between power consumption and processing capability.
  • I/O Ports: The microcontroller includes 32 programmable I/O lines, four 8-bit I/O ports, a full-duplex enhanced UART, and dedicated I2C bus serial interface, enabling it to handle various input and output operations.
  • Timers: There are three 16-bit timers/counters, which can be utilized for a range of timing and counting functionalities critical in many control applications.
  • Interrupts: It supports a total of six interrupt sources with two priority levels, ensuring responsive and flexible interrupt-driven programming.
  • Power Management: The P89C52UBBB is designed with power-saving modes including Idle and Power-down modes to reduce power consumption during periods of inactivity.

Applications

The versatility of the P89C52UBBB makes it suitable for an array of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex embedded systems while maintaining cost-effectiveness and ease of use.

Summary

In conclusion, the NXP P89C52UBBB microcontroller is a powerful and versatile component for any embedded system designer. With its high-performance 80C51 core, ample memory, and comprehensive set of peripherals, it stands as a top choice for a multitude of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess