EN
  • EN
  • DE

P89C52UBPN

Part No P89C52UBPN
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Flash 33 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225286-P89C52UBPN
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C52UBPN CAD Model

Description

The NXP P89C52UBPN is a powerful 8-bit microcontroller that belongs to NXP's 80C51 family of microcontrollers. This particular model is designed to deliver high performance and a wide range of features that make it suitable for a variety of embedded applications. The P89C52UBPN is an ideal choice for industrial control systems, home appliances, automotive applications, and other embedded systems that require reliable and efficient control operations.

Key Features

  • High-Speed Processor: At the core of the P89C52UBPN is an 8-bit CPU which is capable of executing instructions at a high speed, thanks to its fully static operation up to 40 MHz.
  • Memory: The microcontroller comes equipped with 8KB of Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), providing flexibility and ease of use during development and deployment.
  • RAM: It also includes 256 bytes of RAM, which provides sufficient space for variables and data manipulation within most embedded applications.
  • I/O Ports: The P89C52UBPN features four 8-bit I/O ports, plus one additional 4-bit port. These ports are highly versatile and can be used for a variety of peripheral connections.
  • Serial Communication: For serial communication, the device includes a full-duplex enhanced UART (Universal Asynchronous Receiver/Transmitter) and various serial interfaces, allowing for easy integration with other components and systems.
  • Timers/Counters: Three 16-bit timers/counters are included, which are essential for tasks that require precise timing and event counting.
  • Interrupts: The microcontroller supports a robust interrupt system with a total of six interrupt sources, ensuring responsive and efficient handling of events.
  • Power Management: Its power control modes include Idle and Power-down modes, which help in reducing power consumption during operation.

Applications

The versatility of the P89C52UBPN makes it suitable for a wide range of applications. Its robust feature set is particularly useful in areas such as:

  • Automotive systems
  • Industrial controls
  • Home appliance control
  • Embedded systems
  • Communication gateways
  • Security systems

Overall, the NXP P89C52UBPN microcontroller is a reliable and cost-effective solution for complex control tasks where robust performance is required. Its combination of speed, memory, and flexible I/O options make it a go-to choice for engineers and developers working on advanced embedded systems.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess