EN
  • EN
  • DE

P89C738ABP

Part No P89C738ABP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit Flash microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343612-P89C738ABP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C738ABP CAD Model

Description

The NXP P89C738ABP is a robust 8-bit microcontroller designed to cater to a wide range of applications that require high performance, reliability, and efficiency. This microcontroller is part of NXP's renowned 8051 family, which is well-known for its ease of use and widespread industry support.

Key Features

  • High-Performance 8-bit CPU: The P89C738ABP is equipped with a powerful 8-bit processing unit that provides excellent computational speed, making it suitable for time-critical applications.
  • On-Chip Memory: It comes with a generous amount of on-chip memory, including both Flash and RAM, allowing for flexible programming and efficient data handling without the need for external memory components.
  • Extensive I/O Capabilities: With a wide array of input/output options, this microcontroller can interface with a multitude of peripheral devices, ensuring versatility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the P89C738ABP is an ideal choice for battery-operated devices or power-sensitive applications.
  • Robust Peripherals: It includes a variety of built-in peripherals such as timers, serial communication interfaces, and more, which can greatly simplify system architecture and reduce costs.

Applications

The P89C738ABP is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive systems
  • Consumer electronics
  • Embedded systems

Technical Specifications

Parameter Value
CPU 8-bit
Memory Type Flash/RAM
I/O Options Multiple
Power Consumption Low
Peripherals Timers, Serial Interface, etc.

Overall, the NXP P89C738ABP microcontroller is a versatile and powerful component that can serve as the heart of your next embedded system project, offering reliability and performance that NXP is known for.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess