EN
  • EN
  • DE

P89LPC903FD,112

Part No P89LPC903FD,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 7.3728MHz
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 002703-P89LPC903FD,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC903FD,112 CAD Model

Description

The P89LPC903FD,112 is a highly integrated microcontroller unit (MCU) from NXP Semiconductors, renowned for its exceptional performance and versatility. This product is part of the 89LPC900 series, which is designed to deliver the ultimate balance between power consumption and processing capability, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The heart of the P89LPC903FD,112 is an 80C51 microcontroller core, which provides robust and reliable performance with high efficiency and minimal power requirements. This core operates at a frequency of up to 7.2 MHz.
  • Memory: It comes with 2 KB of flash memory, which is ideal for storing firmware and applications. Additionally, it includes 128 bytes of RAM for efficient data processing and handling.
  • I/O Ports: The device features 15 general-purpose I/O pins, offering flexibility in connecting various peripherals and customizing the MCU for specific needs.
  • Timers: It boasts two 16-bit timers/counters, which are essential for precise timing operations, event counting, and pulse-width modulation (PWM) for motor control and other applications.
  • Analog-to-Digital Converter: An integrated 8-bit ADC allows the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Communication: For communication purposes, the MCU includes a versatile serial communication interface that supports both UART and I2C protocols.
  • Supply Voltage: The P89LPC903FD,112 operates within a supply voltage range of 2.4V to 3.6V, making it suitable for low-power and battery-operated devices.
  • Temperature Range: This MCU can operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: The device is available in a compact SO20 package, which is conducive to space-constrained applications.

Applications

The P89LPC903FD,112 is designed for use in a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive components, home automation, and portable devices. Its low power consumption and high integration make it particularly well-suited for applications where efficiency and compact design are critical.

Conclusion

In conclusion, the P89LPC903FD,112 from NXP Semiconductors is a powerful and versatile microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its robust architecture, combined with its comprehensive set of peripherals and interfaces, makes it an excellent choice for designers looking to develop efficient and reliable products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess