EN
  • EN
  • DE

P89LPC925FDH

Part No P89LPC925FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V 20-Pin TSSOP / IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 343614-P89LPC925FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P89LPC925
Introduction Date March 09, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC925FDH CAD Model

Description

The NXP P89LPC925FDH is a highly integrated microcontroller that belongs to the P89LPC900 series of low-power, 8-bit microcontrollers. This product is designed for applications requiring high-performance operation, versatile I/O capabilities, and low power consumption. It is particularly suitable for battery-powered devices, industrial control systems, and embedded applications where efficiency and reliability are critical.

Key Features

  • CPU: The P89LPC925FDH is built around a high-performance 8-bit microcontroller which operates at a frequency of up to 18 MHz, ensuring swift processing and response times.
  • Memory: It comes with 2 KB of RAM and 8 KB of on-chip Flash memory, which is ideal for storing firmware and data that require frequent updates.
  • I/O Ports: The device features multiple general-purpose I/O ports, providing flexibility to interface with a range of peripherals and sensors.
  • Timers and Counters: Equipped with versatile timer/counters, the P89LPC925FDH supports a variety of timing and counting functions that are essential for real-time applications.
  • Communication Interfaces: It includes a built-in UART for serial communication, allowing easy integration with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Power-saving Modes: Multiple power-saving modes, including Idle and Power-down modes, help to minimize power consumption and extend battery life in portable devices.
  • Package: The P89LPC925FDH is available in a TSSOP28 package, which is a space-saving solution for compact PCB designs.

Applications

The versatility of the NXP P89LPC925FDH makes it an excellent choice for a wide range of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Security systems
  • Utility metering
  • Home appliances

With its robust feature set and energy-efficient operation, the P89LPC925FDH from NXP is engineered to meet the demands of modern embedded systems, providing developers with a reliable and flexible microcontroller platform.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess