EN
  • EN
  • DE

P89LPC9321FA,112

Part No P89LPC9321FA,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28PLCC  /  8051 series Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC900
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number P89LP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-4698-5,935287628112,P89LPC9321FA
Standard Package 2,368
Win Source Part Number 1028439-P89LPC9321FA,112
Ultra Librarian 3D Model Ultra Librarian P89LPC9321FA,112 CAD Model

Description

Product Overview: P89LPC9321FA,112

The P89LPC9321FA,112 is a highly integrated microcontroller from NXP Semiconductors, designed for low-power and high-performance applications within a broad range of industrial, consumer, and automotive markets. This 8-bit microcontroller is based on a modified Harvard architecture with a 2-clock 80C51 core that offers up to six times the performance of the standard 80C51 processor at the same clock frequency.

Key Features

  • Core: The device features a high-speed 8-bit 80C51 core with 128 bytes of RAM and an enhanced instruction set.
  • Memory: It comes with 8 KB of on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy firmware updates and application modifications.
  • Clock Speed: The microcontroller operates at up to 18 MHz clock speed, providing robust processing capabilities for complex tasks.
  • I/O Ports: It includes 32 general-purpose I/O pins for versatile interfacing with external components.
  • Timers: The device is equipped with two 16-bit timers and one watchdog timer, which are essential for time-sensitive operations and system reliability.
  • Communication Interfaces: It supports multiple serial communication interfaces such as UART/SPI and I²C-bus, facilitating easy data exchange with peripheral devices.
  • Analog Features: The P89LPC9321FA,112 provides 8-channel 10-bit Analog-to-Digital Converter (ADC) for accurate analog signal measurement.
  • Power Management: It has a wide operating voltage range from 2.4V to 3.6V and features Power-down and Idle modes for energy efficiency.

Applications

With its robust set of features, the P89LPC9321FA,112 is ideal for applications such as:

  • Industrial control systems
  • Automotive electronics
  • Battery management
  • Home automation
  • Consumer electronics

Quality and Reliability

NXP is known for its commitment to quality and the P89LPC9321FA,112 is no exception. The microcontroller is designed to meet the rigorous standards of industrial and automotive applications, ensuring high reliability and performance under various conditions.

Ordering Information

The product is available in a 44-pin PLCC package, denoted by the suffix 'FA' in the part number, and is supplied in tray packaging. For ordering, use the complete part number P89LPC9321FA,112 to ensure accurate product delivery.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess