EN
  • EN
  • DE

PBLS6023D

Part No PBLS6023D
Manufacturer NXP / Nexperia
Description 60 V, 1.5 A PNP BISS loadswitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235450-PBLS6023D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS6023D CAD Model

Description

Introducing the NXP PBLS6023D Power Bipolar Transistor

The NXP PBLS6023D represents a significant leap in power transistor technology, offering a robust and efficient solution for a wide range of electronic applications. This power bipolar transistor is designed to meet the demanding requirements of modern circuit designs, providing both high-speed switching and low saturation voltage characteristics.

Key Features

  • Low V<sub>CEsat: The PBLS6023D boasts an exceptionally low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Current Capability: With an impressive collector current rating, this transistor is capable of handling significant power levels, making it ideal for high-performance applications.
  • Fast Switching Speed: The device is engineered for rapid switching, enabling it to perform efficiently in circuits where fast transition times are critical.
  • Robust Thermal Performance: The PBLS6023D is designed to operate reliably over a wide temperature range, ensuring stability and longevity even under thermal stress.

Applications

The versatility of the NXP PBLS6023D makes it suitable for a diverse array of applications, including:

  • DC-to-DC converters
  • Power management systems
  • Motor control circuits
  • LED lighting solutions
  • Charging circuits for battery-powered devices

Product Specifications

The NXP PBLS6023D is housed in a compact SOT457 (SC-74) surface-mounted package, which not only saves valuable space on the PCB but also facilitates efficient heat dissipation. The device's key electrical characteristics include a collector-emitter voltage (V<sub>CEO) of up to 20V, and a continuous collector current (I<sub>C) of up to 3A, making it a powerful yet efficient choice for your power control needs.

Quality and Reliability

NXP is known for its commitment to quality, and the PBLS6023D is no exception. It is manufactured to the highest industry standards, ensuring that each unit meets NXP's rigorous specifications for performance and reliability. Whether you are designing consumer electronics or industrial systems, the PBLS6023D is a reliable component that will help to optimize the performance of your product.

Choose the NXP PBLS6023D for your next project and experience the difference that a high-quality power transistor can make in your electronic designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4598 $50.5780
270+ $0.3773 $101.8710
415+ $0.3655 $151.6825
570+ $0.3537 $201.6090
735+ $0.3419 $251.2965
980+ $0.3066 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess