EN
  • EN
  • DE

PBRN123EK,115

Part No PBRN123EK,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 250MW SMT3  /  Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 2.2 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 280 @ 300mA, 5V
Vce Saturation (Max) @ Ib, Ic 1.15V @ 8mA, 800mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SMT3; MPAK
Base Product Number PBRN12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934058958115,PBRN123EK T/R,PBRN123EK T/R-ND
Standard Package 3,000
Win Source Part Number 978065-PBRN123EK,115
Ultra Librarian 3D Model Ultra Librarian PBRN123EK,115 CAD Model

Description

The PBRN123EK,115 is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is part of NXP's extensive range of bipolar transistors, which are designed to offer high performance in a wide range of applications.

Key Features

  • High Current Capacity: The PBRN123EK,115 is capable of handling significant current, making it suitable for power regulation and switching applications.
  • Low Voltage Operation: Engineered to operate at low voltages, this device is ideal for portable and battery-powered devices where power efficiency is critical.
  • High-Speed Switching: With its ability to switch rapidly, this transistor is perfect for high-frequency circuits and applications requiring quick response times.
  • Compact Surface-Mount Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatile nature of the PBRN123EK,115 makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Audio amplifiers
  • Signal processing
  • Switching loads

Quality and Reliability

NXP's commitment to quality is evident in the PBRN123EK,115, which is built to meet high standards of performance and durability. The device's reliability is further ensured by NXP's rigorous testing protocols, ensuring that each component meets the company's strict quality criteria before it reaches the customer.

Environmental Compliance

The PBRN123EK,115 is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it is both RoHS compliant and free from hazardous substances. This commitment to sustainability makes it a suitable choice for eco-conscious applications and companies looking to minimize their environmental impact.

With its combination of efficiency, performance, and reliability, the PBRN123EK,115 from NXP Semiconductors is an exceptional choice for designers and engineers looking to enhance their electronic designs with a high-quality bipolar transistor.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess