EN
  • EN
  • DE

SPZT2907AT1G

Part No SPZT2907AT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Silicon Epitaxial Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1.5W
Frequency - Transition 200MHz
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 759240-SPZT2907AT1G
Popularity Medium
Supply and Demand Status Balance
Family Name SPZT2907A
Introduction Date March 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SPZT2907AT1G CAD Model

Description

Product Overview: SPZT2907AT1G - ON Semiconductor

The SPZT2907AT1G is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile transistor is designed for general-purpose amplifier and switching applications, offering a robust solution for a wide range of electronic circuits. The SPZT2907AT1G is housed in a compact SOT-223 package, which is not only space-efficient but also capable of handling higher power levels compared to smaller SMD packages.

Key Features

  • PNP Bipolar Transistor: The SPZT2907AT1G is a PNP transistor, which means it is controlled by the flow of holes as charge carriers. PNP transistors are often used in positive ground circuits and are essential components in many types of electronic equipment.
  • High Current Capability: With a collector current rating of up to 1A, this transistor can handle significant current, making it suitable for moderate power applications.
  • Low Voltage Operations: It operates at low voltages, with a collector-emitter voltage (VCEO) of -60V, ensuring compatibility with a variety of low-voltage circuits.
  • Amplification and Switching: Designed for general-purpose amplification and switching, the SPZT2907AT1G is versatile enough to be used in a multitude of applications, from audio amplifiers to control systems.
  • Thermal Performance: The SOT-223 package enhances the thermal performance of the transistor, allowing it to dissipate heat more effectively during operation.
  • Lead-Free and RoHS Compliant: The SPZT2907AT1G is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The SPZT2907AT1G is suitable for a variety of applications including, but not limited to:

  • Power Management Circuits
  • Signal Amplification
  • Motor Control Interfaces
  • Linear Amplification Stages
  • Switching Power Supplies
  • Consumer Electronics

ON Semiconductor's SPZT2907AT1G offers a perfect blend of performance, versatility, and reliability for designers and engineers looking to incorporate a dependable PNP transistor into their electronic designs. With its robust package, high current capability, and compliance with environmental standards, it stands out as an excellent choice for a wide array of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9850 $54.8350
25+ $4.0903 $102.2575
38+ $3.9625 $150.5750
53+ $3.8346 $203.2338
68+ $3.7068 $252.0624
91+ $3.3234 $302.4294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess