The PBSS306NZ is a high-performance, low VCEsat (BISS) transistor from the renowned semiconductor manufacturer NXP. This product is designed to deliver efficient switching performance and high current conduction in a compact package, making it an ideal solution for a wide range of power management applications.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS306NZ boasts a low VCEsat, which reduces power loss and improves efficiency during operation. This feature is particularly beneficial in applications where power conservation is critical.
- High Collector Current Capability: With its ability to handle high collector currents, this transistor can easily manage demanding power loads, ensuring reliable performance in high-power circuits.
- High-Speed Switching: The device provides fast switching speeds, which is essential for applications that require quick response times and high-frequency operation.
- Surface-Mount Package: The PBSS306NZ comes in a small, surface-mount SOT-23 package, which is suitable for automated assembly processes and helps to save valuable board space in compact electronic designs.
Applications
The versatility of the PBSS306NZ allows it to be used across various applications, including:
- Switching regulators
- DC-DC converters
- Power management in portable devices
- Load switches
- Motor control circuits
- Charging circuits for battery-powered devices
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
20V
Collector Current (IC)
4.5A
Collector-Emitter Saturation Voltage (VCEsat)
Typically 55 mV at 4.5A
DC Current Gain (hFE)
100-600
Package
SOT-23
For designers and engineers looking for a reliable, high-performance low VCEsat transistor, the PBSS306NZ from NXP offers an excellent balance of efficiency, speed, and current handling capability, all within a compact package suitable for a multitude of electronic applications.