EN
  • EN
  • DE

PBSS4021SPN

Part No PBSS4021SPN
Manufacturer NXP / Nexperia
Description 20 V NPN/PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235507-PBSS4021SPN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4021SPN CAD Model

Description

The NXP PBSS4021SPN is a high-performance, low VCEsat (Collector-Emitter saturation voltage) BISS (Breakthrough In Small Signal) transistor that is designed to deliver efficiency and reliability for a wide range of applications. This device is part of NXP's innovative portfolio that combines the best features of low-voltage transistors with high switching speeds and low power dissipation, making it an ideal choice for energy-sensitive electronics.

The PBSS4021SPN features a collector current capability of up to 2 A and a collector-emitter voltage of 20 V, which makes it suitable for line-powered applications. Its low saturation voltage helps to minimize power loss and heat generation, thereby enhancing system reliability and performance. This transistor is especially useful in applications that require high current density and energy efficiency, such as DC-DC converters, load switches, and power management circuits.

The transistor comes in a small SOT1061 package, also known as a DFN2020-6 (SOT1118) package, which is optimized for a small footprint and low profile in space-constrained applications. This package is ideal for automated assembly processes, and its flat lead style promotes good solderability and thermal conduction.

One of the key advantages of the PBSS4021SPN is its high switching speed, which enables fast turn-on and turn-off times, reducing switching losses and improving efficiency in high-frequency circuits. Additionally, the device features low collector capacitance and low base-drive requirements, which further contribute to its overall efficiency.

With its robust performance and space-saving design, the NXP PBSS4021SPN is well-suited for a variety of applications, including but not limited to:

  • Switching regulators
  • Power management modules
  • Battery-powered devices
  • Motor control circuits
  • LED lighting solutions

Overall, the NXP PBSS4021SPN is a versatile and reliable component that offers designers a compact, efficient, and high-performance solution for their power switching needs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2684 $58.1472
20+ $5.9633 $119.2660
30+ $5.7773 $173.3190
42+ $5.5914 $234.8388
54+ $5.4042 $291.8268
72+ $4.8452 $348.8544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess