EN
  • EN
  • DE

PBSS4140

Part No PBSS4140
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V 1A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 344489-PBSS4140
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4140 CAD Model

Description

Introducing the PBSS4140 High-Performance NPN Bipolar Transistor

The PBSS4140, designed and manufactured by NXP Semiconductors, is a high-performance NPN bipolar junction transistor (BJT) that offers a perfect solution for a wide range of applications requiring efficient current control and amplification. This state-of-the-art transistor is specifically engineered to provide exceptional performance in high-speed switching applications.

Key Features of the PBSS4140

  • High Current Capability: The PBSS4140 can handle continuous collector currents up to 1 A, making it suitable for driving moderate loads.
  • Low V<sub>CEsat: The device has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage of 40 V, the PBSS4140 ensures reliable operation even under stressful conditions.
  • High-Speed Switching: This transistor is designed for fast switching, making it ideal for high-frequency applications.
  • Small Package Size: Available in a small SOT23 (TO-236AB) surface-mount package, the PBSS4140 is perfect for space-constrained designs.

Applications

The PBSS4140 transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Power management circuits
  • Motor control drivers
  • Signal processing
  • General-purpose switching and amplification

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PBSS4140 is no exception, as it is produced with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure it meets the highest standards. Customers can trust the PBSS4140 to perform reliably in their electronic circuits.

Conclusion

Whether you're designing power supplies, motor controllers, or general-purpose circuits, the PBSS4140 NPN transistor delivers the performance and reliability needed for your applications. Its combination of high current capacity, low saturation voltage, and fast switching speeds make it an excellent choice for designers seeking to optimize their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess