EN
  • EN
  • DE

PBSS4140S

Part No PBSS4140S
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 40 V low VCEsat NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235526-PBSS4140S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4140S CAD Model

Description

Product Overview: NXP PBSS4140S

The NXP PBSS4140S is a high-performance, low VCEsat (BISS) transistor that serves as a cutting-edge solution for energy-efficient switching and amplification applications. This product is designed to meet the stringent requirements of modern electronic circuits, offering both high current capacity and low voltage drop, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4140S boasts a low VCEsat, which minimizes power loss and improves efficiency in switching applications.
  • High Collector Current: With a capability to handle a high collector current, this transistor is suitable for circuits that require a robust current flow.
  • High Efficiency: The high current gain-bandwidth product ensures that the transistor operates with high efficiency, making it suitable for high-speed switching applications.
  • Small Footprint: Enclosed in a small SOT23 package, the PBSS4140S is designed for space-saving PCB designs without compromising performance.
  • Wide Operating Temperature Range: The device can operate effectively over a wide range of temperatures, making it versatile for various environmental conditions.

Applications

The NXP PBSS4140S is suited for a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers
  • Signal processing

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS4140S is no exception. Each transistor is manufactured with the highest standards to ensure stable performance and longevity, even in the most demanding applications.

Environmental Compliance

The PBSS4140S is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental sustainability and ensuring that the product can be used in green applications worldwide.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess