EN
  • EN
  • DE

PBSS4320T

Part No PBSS4320T
Manufacturer NXP / Nexperia
Description 20 V NPN low VCEsat transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235541-PBSS4320T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4320T CAD Model

Description

Introducing the NXP PBSS4320T Low V<sub>CEsat BISS Transistor

The NXP PBSS4320T is a cutting-edge, low V<sub>CEsat (Collector-Emitter saturation voltage) BISS (Breakthrough In Small Signal) transistor that is designed to deliver high performance in a compact package. This innovative transistor is part of NXP's portfolio of energy-efficient semiconductors and is ideal for a wide range of applications where power efficiency and space are critical concerns.

Key Features of the NXP PBSS4320T

  • Low Collector-Emitter Saturation Voltage: The PBSS4320T boasts a very low V<sub>CEsat, which minimizes power loss and enhances efficiency, making it suitable for power-sensitive circuits.
  • High Collector Current Capability: With a collector current rating of up to 2 A, this transistor can handle significant current, making it ideal for high-performance applications.
  • High Collector-Emitter Breakdown Voltage: The device has a V<sub>(BR)CEO of 20 V, providing a good safety margin for circuits operating at lower voltages.
  • High Efficiency: The BISS technology ensures that the transistor operates with high efficiency, reducing thermal footprint and power consumption.
  • Small Footprint: Enclosed in a small SOT23 (TO-236AB) surface-mounted package, the PBSS4320T saves valuable board space without compromising on power handling capabilities.

Applications

The versatility of the PBSS4320T makes it an excellent choice for a variety of applications, including but not limited to:

  • Switching circuits and power management in portable devices
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED drivers

The NXP PBSS4320T is a high-performance transistor that offers a blend of efficiency, power handling, and compact size. Its low V<sub>CEsat characteristic, combined with a high collector current capability, makes it an excellent choice for designers looking to optimize their power management solutions. Whether you're working on a compact, power-sensitive design or a robust, high-current application, the PBSS4320T is engineered to meet the demands of modern electronic devices.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0965 $50.1800
1,265+ $0.0792 $100.1880
1,955+ $0.0768 $150.1440
2,695+ $0.0743 $200.2385
3,485+ $0.0718 $250.2230
4,660+ $0.0644 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess